Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211638109E3

Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211638109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211638109E3-ND
Aluminum Electrolytic Capacitors MAL211638109E3-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211638109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211638109E3
Capacitors - Aluminum Electrolytic Capacitors MAL211638109E3
CAP ALUM 10UF 20% 63V RADIAL

CAP ALUM 10UF 20% 63V RADIAL

Supplier's Site
10 63V 8,2X11Mm 105 2000H Vishay - 97C2113 - Newark, An Avnet Company
Chicago, IL, United States
10 63V 8,2X11Mm 105 2000H Vishay
97C2113
10 63V 8,2X11Mm 105 2000H Vishay 97C2113
10 63V 8,2x11mm 105 2000h

10 63V 8,2x11mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211638109E3-ND MAL211638109E3 97C2113
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10 63V 8,2X11Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details