Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211631158E3

Description
1.5µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1.5µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211631158E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211631158E3-ND
Aluminum Electrolytic Capacitors MAL211631158E3-ND
1.5µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1.5µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
1,5 50V 5X11Mm 105 2000H Vishay - 97C2092 - Newark, An Avnet Company
Chicago, IL, United States
1,5 50V 5X11Mm 105 2000H Vishay
97C2092
1,5 50V 5X11Mm 105 2000H Vishay 97C2092
1,5 50V 5x11mm 105 2000h

1,5 50V 5x11mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211631158E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211631158E3
Capacitors - Aluminum Electrolytic Capacitors MAL211631158E3
CAP ALUM 1.5UF 20% 50V RADIAL

CAP ALUM 1.5UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211631158E3-ND 97C2092 MAL211631158E3
Product Name Aluminum Electrolytic Capacitors 1,5 50V 5X11Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C703U040BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details