Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210657682E3

Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210657682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210657682E3-ND
Aluminum Electrolytic Capacitors MAL210657682E3-ND
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 20000 Hrs @ 85°C

6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
6800 40V 35X80Mm 85 20000H Vishay - 67M9919 - Newark, An Avnet Company
Chicago, IL, United States
6800 40V 35X80Mm 85 20000H Vishay
67M9919
6800 40V 35X80Mm 85 20000H Vishay 67M9919
6800 40V 35x80mm 85 20000h

6800 40V 35x80mm 85 20000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210657682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210657682E3
Capacitors - Aluminum Electrolytic Capacitors MAL210657682E3
CAP ALUM 6800UF 40V SCREW

CAP ALUM 6800UF 40V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210657682E3-ND 67M9919 MAL210657682E3
Product Name Aluminum Electrolytic Capacitors 6800 40V 35X80Mm 85 20000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details