Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210619472E3

Description
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210619472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210619472E3-ND
Aluminum Electrolytic Capacitors MAL210619472E3-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 20000 Hrs @ 85°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 106 Ped-St Series, 4700 F, +30%, -10%, 100 V, 50 Mm, 12 Ohm Rohs Compliant Vishay - 18K8030 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 106 Ped-St Series, 4700 F, +30%, -10%, 100 V, 50 Mm, 12 Ohm Rohs Compliant Vishay
18K8030
Electrolytic Capacitor, Screw, 106 Ped-St Series, 4700 F, +30%, -10%, 100 V, 50 Mm, 12 Ohm Rohs Compliant Vishay 18K8030
Electrolytic Capacitor, Screw, 106 PED-ST Series, 4700 F, +30%, -10%, 100 V, 50 mm, 12 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 106 PED-ST Series, 4700 F, +30%, -10%, 100 V, 50 mm, 12 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210619472E3-ND 18K8030
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 106 Ped-St Series, 4700 F, +30%, -10%, 100 V, 50 Mm, 12 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details