Vishay Precision Group Aluminum Electrolytic Capacitors MAL210619153E3

Description
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210619153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210619153E3-ND
Aluminum Electrolytic Capacitors MAL210619153E3-ND
15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 20000 Hrs @ 85°C

15000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
100V Capacitor
58-MAL210619153E3
100V Capacitor 58-MAL210619153E3
15mF 100V Aluminum Electrolytic Capacitor, Screw Terminal, 10mR ESR Product overview: MAL210619153E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210619153E3 can be used for catalog matching and distributor lookup.

15mF 100V Aluminum Electrolytic Capacitor, Screw Terminal, 10mR ESR Product overview: MAL210619153E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210619153E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210619153E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210619153E3
Capacitors - Aluminum Electrolytic Capacitors MAL210619153E3
CAP ALUM 15000UF 100V SCREW

CAP ALUM 15000UF 100V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 106 Ped-St Series, 15000 F, +30%, -10%, 100 V, 65 Mm, 6 Ohm Rohs Compliant Vishay - 18K8027 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 106 Ped-St Series, 15000 F, +30%, -10%, 100 V, 65 Mm, 6 Ohm Rohs Compliant Vishay
18K8027
Electrolytic Capacitor, Screw, 106 Ped-St Series, 15000 F, +30%, -10%, 100 V, 65 Mm, 6 Ohm Rohs Compliant Vishay 18K8027
Electrolytic Capacitor, Screw, 106 PED-ST Series, 15000 F, +30%, -10%, 100 V, 65 mm, 6 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 106 PED-ST Series, 15000 F, +30%, -10%, 100 V, 65 mm, 6 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL210619153E3-ND 58-MAL210619153E3 MAL210619153E3 18K8027
Product Name Aluminum Electrolytic Capacitors 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 106 Ped-St Series, 15000 F, +30%, -10%, 100 V, 65 Mm, 6 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details