Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210619103E3

Description
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL210619103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL210619103E3-ND
Aluminum Electrolytic Capacitors 56-MAL210619103E3-ND
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C

10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 106 Ped-St Series, 10000 F, +30%, -10%, 100 V, 65 Mm, 11 Mohm Rohs Compliant Vishay - 18K8025 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 106 Ped-St Series, 10000 F, +30%, -10%, 100 V, 65 Mm, 11 Mohm Rohs Compliant Vishay
18K8025
Electrolytic Capacitor, Screw, 106 Ped-St Series, 10000 F, +30%, -10%, 100 V, 65 Mm, 11 Mohm Rohs Compliant Vishay 18K8025
Electrolytic Capacitor, Screw, 106 PED-ST Series, 10000 F, +30%, -10%, 100 V, 65 mm, 11 mohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 106 PED-ST Series, 10000 F, +30%, -10%, 100 V, 65 mm, 11 mohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210619103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210619103E3
Capacitors - Aluminum Electrolytic Capacitors MAL210619103E3
CAP ALUM 10000UF 100V SCREW

CAP ALUM 10000UF 100V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL210619103E3-ND 18K8025 MAL210619103E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 106 Ped-St Series, 10000 F, +30%, -10%, 100 V, 65 Mm, 11 Mohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details