Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210617223E3

Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210617223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210617223E3-ND
Aluminum Electrolytic Capacitors MAL210617223E3-ND
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 20000 Hrs @ 85°C

22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210617223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210617223E3
Capacitors - Aluminum Electrolytic Capacitors MAL210617223E3
CAP ALUM 22000UF 40V SCREW

CAP ALUM 22000UF 40V SCREW

Supplier's Site
Electrolytic Capacitor, 106 Ped-St Series, 22000 F, +30%, -10%, 40 V, 50 Mm, 10 Ohm Rohs Compliant Vishay - 27T2828 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 106 Ped-St Series, 22000 F, +30%, -10%, 40 V, 50 Mm, 10 Ohm Rohs Compliant Vishay
27T2828
Electrolytic Capacitor, 106 Ped-St Series, 22000 F, +30%, -10%, 40 V, 50 Mm, 10 Ohm Rohs Compliant Vishay 27T2828
Electrolytic Capacitor, 106 PED-ST Series, 22000 F, +30%, -10%, 40 V, 50 mm, 10 ohm RoHS Compliant: Yes

Electrolytic Capacitor, 106 PED-ST Series, 22000 F, +30%, -10%, 40 V, 50 mm, 10 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210617223E3-ND MAL210617223E3 27T2828
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, 106 Ped-St Series, 22000 F, +30%, -10%, 40 V, 50 Mm, 10 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details