4700 400V 76x146mm 105 5000h
CAP ALUM 4700UF 20% 400V SCREW
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 68R3421 | MAL210476472E3 |
| Product Name | 4700 400V 76X146Mm 105 5000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |