Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210447222E3

Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4567PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4567PHBK-ND
Aluminum Electrolytic Capacitors 4567PHBK-ND
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C

2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
2200 450V 76X146Mm 105 5000H Vishay - 68R3398 - Newark, An Avnet Company
Chicago, IL, United States
2200 450V 76X146Mm 105 5000H Vishay
68R3398
2200 450V 76X146Mm 105 5000H Vishay 68R3398
2200 450V 76x146mm 105 5000h

2200 450V 76x146mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210447222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210447222E3
Capacitors - Aluminum Electrolytic Capacitors MAL210447222E3
CAP ALUM 2200UF 20% 450V SCREW

CAP ALUM 2200UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4567PHBK-ND 68R3398 MAL210447222E3
Product Name Aluminum Electrolytic Capacitors 2200 450V 76X146Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers