Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL210415471E3

Description
CAP ALUM 470UF 20% 350V SCREW
Description
CAP ALUM 470UF 20% 350V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL210415471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210415471E3
Capacitors - Aluminum Electrolytic Capacitors MAL210415471E3
CAP ALUM 470UF 20% 350V SCREW

CAP ALUM 470UF 20% 350V SCREW

Supplier's Site
470 350V 35X80Mm 105 5000H Vishay - 15N6227 - Newark, An Avnet Company
Chicago, IL, United States
470 350V 35X80Mm 105 5000H Vishay
15N6227
470 350V 35X80Mm 105 5000H Vishay 15N6227
470 350V 35x80mm 105 5000h

470 350V 35x80mm 105 5000h

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210415471E3 15N6227
Product Name Capacitors - Aluminum Electrolytic Capacitors 470 350V 35X80Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details