Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL210412332E3

Description
CAP ALUM 3300UF 20% 200V SCREW
Description
CAP ALUM 3300UF 20% 200V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL210412332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210412332E3
Capacitors - Aluminum Electrolytic Capacitors MAL210412332E3
CAP ALUM 3300UF 20% 200V SCREW

CAP ALUM 3300UF 20% 200V SCREW

Supplier's Site
3300 200V 50X80Mm 105 5000H Vishay - 15N6210 - Newark, An Avnet Company
Chicago, IL, United States
3300 200V 50X80Mm 105 5000H Vishay
15N6210
3300 200V 50X80Mm 105 5000H Vishay 15N6210
3300 200V 50x80mm 105 5000h

3300 200V 50x80mm 105 5000h

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210412332E3 15N6210
Product Name Capacitors - Aluminum Electrolytic Capacitors 3300 200V 50X80Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details