Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210266331E3

Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210266331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210266331E3-ND
Aluminum Electrolytic Capacitors MAL210266331E3-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
330 400V 35X80Mm 85 10000H Vishay - 67M9853 - Newark, An Avnet Company
Chicago, IL, United States
330 400V 35X80Mm 85 10000H Vishay
67M9853
330 400V 35X80Mm 85 10000H Vishay 67M9853
330 400V 35x80mm 85 10000h

330 400V 35x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210266331E3-ND 67M9853
Product Name Aluminum Electrolytic Capacitors 330 400V 35X80Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details