Vishay Precision Group Aluminium Capacitors MAL210262472E3

Description
Vishay MAL210262472E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210262472E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6832061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6832061
Aluminium Capacitors 6832061
Vishay MAL210262472E3 Capacitor

Vishay MAL210262472E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210262472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210262472E3-ND
Aluminum Electrolytic Capacitors MAL210262472E3-ND
4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 10000 Hrs @ 85°C

4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210262472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210262472E3
Capacitors - Aluminum Electrolytic Capacitors MAL210262472E3
CAP ALUM 4700UF 20% 200V SCREW

CAP ALUM 4700UF 20% 200V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 37 Ohm Rohs Compliant Vishay - 18K8010 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 37 Ohm Rohs Compliant Vishay
18K8010
Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 37 Ohm Rohs Compliant Vishay 18K8010
Electrolytic Capacitor, Screw, 102 PHR-ST Series, 4700 F, 20%, 200 V, 65 mm, 37 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 102 PHR-ST Series, 4700 F, 20%, 200 V, 65 mm, 37 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6832061 MAL210262472E3-ND MAL210262472E3 18K8010
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 37 Ohm Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers