Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210258221E3

Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 575mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 575mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210258221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210258221E3-ND
Aluminum Electrolytic Capacitors MAL210258221E3-ND
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 575mOhm @ 100Hz 10000 Hrs @ 85°C

220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 575mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
220 385V 35X60Mm 85 10000H Vishay - 67M9821 - Newark, An Avnet Company
Chicago, IL, United States
220 385V 35X60Mm 85 10000H Vishay
67M9821
220 385V 35X60Mm 85 10000H Vishay 67M9821
220 385V 35x60mm 85 10000h

220 385V 35x60mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210258221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210258221E3
Capacitors - Aluminum Electrolytic Capacitors MAL210258221E3
CAP ALUM 220UF 20% 385V SCREW

CAP ALUM 220UF 20% 385V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210258221E3-ND 67M9821 MAL210258221E3
Product Name Aluminum Electrolytic Capacitors 220 385V 35X60Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details