Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210256221E3

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210256221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210256221E3-ND
Aluminum Electrolytic Capacitors MAL210256221E3-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210256221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210256221E3
Capacitors - Aluminum Electrolytic Capacitors MAL210256221E3
CAP ALUM 220UF 20% 400V SCREW

CAP ALUM 220UF 20% 400V SCREW

Supplier's Site
220 400V 35X60Mm 85 10000H Vishay - 67M9806 - Newark, An Avnet Company
Chicago, IL, United States
220 400V 35X60Mm 85 10000H Vishay
67M9806
220 400V 35X60Mm 85 10000H Vishay 67M9806
220 400V 35x60mm 85 10000h

220 400V 35x60mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210256221E3-ND MAL210256221E3 67M9806
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220 400V 35X60Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details