Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210226331E3

Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210226331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210226331E3-ND
Aluminum Electrolytic Capacitors MAL210226331E3-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 374mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
330 400V 35X80Mm 85 10000H Vishay - 67M9770 - Newark, An Avnet Company
Chicago, IL, United States
330 400V 35X80Mm 85 10000H Vishay
67M9770
330 400V 35X80Mm 85 10000H Vishay 67M9770
330 400V 35x80mm 85 10000h

330 400V 35x80mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210226331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210226331E3
Capacitors - Aluminum Electrolytic Capacitors MAL210226331E3
CAP ALUM 330UF 20% 400V SCREW

CAP ALUM 330UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210226331E3-ND 67M9770 MAL210226331E3
Product Name Aluminum Electrolytic Capacitors 330 400V 35X80Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details