Vishay Precision Group Aluminum Electrolytic Capacitors MAL210226222E3

Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 60mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 60mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4343PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4343PHBK-ND
Aluminum Electrolytic Capacitors 4343PHBK-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 60mOhm 10000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 60mOhm 10000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
2200UF 400V Capacitor
58-MAL210226222E3
2200UF 400V Capacitor 58-MAL210226222E3
CAP ALUM 2200UF 20% 400V SCREW Product overview: MAL210226222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210226222E3 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 400V SCREW Product overview: MAL210226222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210226222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210226222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210226222E3
Capacitors - Aluminum Electrolytic Capacitors MAL210226222E3
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site
Cap, Alu Elec, 2200Uf, 400V, Screw; Capacitance Vishay - 67M9769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 2200Uf, 400V, Screw; Capacitance Vishay
67M9769
Cap, Alu Elec, 2200Uf, 400V, Screw; Capacitance Vishay 67M9769
CAP, ALU ELEC, 2200UF, 400V, SCREW; Capacitance:2200µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

CAP, ALU ELEC, 2200UF, 400V, SCREW; Capacitance:2200µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 111985923 - Radwell International
Willingboro, NJ, United States
Capacitor
111985923
Capacitor 111985923
CAPACITOR, ELECTROLYTIC, 2200UF, 400V, SCREW TERMINAL, 63X104. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, 2200UF, 400V, SCREW TERMINAL, 63X104. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4343PHBK-ND 58-MAL210226222E3 MAL210226222E3 67M9769 111985923
Product Name Aluminum Electrolytic Capacitors 2200UF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 2200Uf, 400V, Screw; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 1.04E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details