Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210222472E3

Description
4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL210222472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL210222472E3-ND
Aluminum Electrolytic Capacitors 56-MAL210222472E3-ND
4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 10000 Hrs @ 85°C

4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210222472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210222472E3
Capacitors - Aluminum Electrolytic Capacitors MAL210222472E3
CAP ALUM 4700UF 20% 200V SCREW

CAP ALUM 4700UF 20% 200V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 0.037 Ohm Rohs Compliant Vishay - 18K8009 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 0.037 Ohm Rohs Compliant Vishay
18K8009
Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 0.037 Ohm Rohs Compliant Vishay 18K8009
Electrolytic Capacitor, Screw, 102 PHR-ST Series, 4700 F, 20%, 200 V, 65 mm, 0.037 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 102 PHR-ST Series, 4700 F, 20%, 200 V, 65 mm, 0.037 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL210222472E3-ND MAL210222472E3 18K8009
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 102 Phr-St Series, 4700 F, 20%, 200 V, 65 Mm, 0.037 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details