Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210222152E3

Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210222152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210222152E3-ND
Aluminum Electrolytic Capacitors MAL210222152E3-ND
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C

1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210222152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210222152E3
Capacitors - Aluminum Electrolytic Capacitors MAL210222152E3
CAP ALUM 1500UF 20% 200V SCREW

CAP ALUM 1500UF 20% 200V SCREW

Supplier's Site
Cap, 1500Μf, 200V, Alu Elec, Screw; Capacitance Vishay - 18K8008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 200V, Alu Elec, Screw; Capacitance Vishay
18K8008
Cap, 1500Μf, 200V, Alu Elec, Screw; Capacitance Vishay 18K8008
CAP, 1500µF, 200V, ALU ELEC, SCREW; Capacitance:1500µF; Voltage Rating:200V; Product Range:102 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:50mm; Lead RoHS Compliant: Yes

CAP, 1500µF, 200V, ALU ELEC, SCREW; Capacitance:1500µF; Voltage Rating:200V; Product Range:102 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:50mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210222152E3-ND MAL210222152E3 18K8008
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Μf, 200V, Alu Elec, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details