Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210216221E3

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210216221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210216221E3-ND
Aluminum Electrolytic Capacitors MAL210216221E3-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 557mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
220 400V 35X60Mm 85 10000H Vishay - 67M9723 - Newark, An Avnet Company
Chicago, IL, United States
220 400V 35X60Mm 85 10000H Vishay
67M9723
220 400V 35X60Mm 85 10000H Vishay 67M9723
220 400V 35x60mm 85 10000h

220 400V 35x60mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210216221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210216221E3
Capacitors - Aluminum Electrolytic Capacitors MAL210216221E3
CAP ALUM 220UF 20% 400V SCREW

CAP ALUM 220UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210216221E3-ND 67M9723 MAL210216221E3
Product Name Aluminum Electrolytic Capacitors 220 400V 35X60Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details