Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210213102E3

Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 128mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 128mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210213102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210213102E3-ND
Aluminum Electrolytic Capacitors MAL210213102E3-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 128mOhm @ 100Hz 10000 Hrs @ 85°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 128mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210213102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210213102E3
Capacitors - Aluminum Electrolytic Capacitors MAL210213102E3
CAP ALUM 1000UF 20% 250V SCREW

CAP ALUM 1000UF 20% 250V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 102 Phr-St Series, 1000 F, 20%, 250 V, 35 Mm, 128 Ohm Rohs Compliant Vishay - 18K8007 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 102 Phr-St Series, 1000 F, 20%, 250 V, 35 Mm, 128 Ohm Rohs Compliant Vishay
18K8007
Electrolytic Capacitor, Screw, 102 Phr-St Series, 1000 F, 20%, 250 V, 35 Mm, 128 Ohm Rohs Compliant Vishay 18K8007
Electrolytic Capacitor, Screw, 102 PHR-ST Series, 1000 F, 20%, 250 V, 35 mm, 128 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 102 PHR-ST Series, 1000 F, 20%, 250 V, 35 mm, 128 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210213102E3-ND MAL210213102E3 18K8007
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 102 Phr-St Series, 1000 F, 20%, 250 V, 35 Mm, 128 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details