Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210129682E3

Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210129682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210129682E3-ND
Aluminum Electrolytic Capacitors MAL210129682E3-ND
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C

6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2803366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803366
Aluminium Capacitors 2803366
Aluminium Capacitors Screw 6800uF 100V

Aluminium Capacitors Screw 6800uF 100V

Supplier's Site
Aluminium Capacitors - 2803365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803365
Aluminium Capacitors 2803365
Vishay MAL210129682E3 Capacitor

Vishay MAL210129682E3 Capacitor

Supplier's Site
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 50 Mm, 19 Ohm Rohs Compliant Vishay - 18K8003 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 50 Mm, 19 Ohm Rohs Compliant Vishay
18K8003
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 50 Mm, 19 Ohm Rohs Compliant Vishay 18K8003
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 6800 F, 20%, 100 V, 50 mm, 19 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 6800 F, 20%, 100 V, 50 mm, 19 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210129682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210129682E3
Capacitors - Aluminum Electrolytic Capacitors MAL210129682E3
CAP ALUM 6800UF 20% 100V SCREW

CAP ALUM 6800UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL210129682E3-ND 2803366 18K8003 MAL210129682E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 100 V, 50 Mm, 19 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details