Vishay Intertechnology, Inc. Aluminium Capacitors MAL210128682E3

Description
Aluminium Capacitors 6800uF 63V 35x80mm
Request a Quote Datasheet
Description
Aluminium Capacitors 6800uF 63V 35x80mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806693
Aluminium Capacitors 2806693
Aluminium Capacitors 6800uF 63V 35x80mm

Aluminium Capacitors 6800uF 63V 35x80mm

Supplier's Site
Aluminium Capacitors - 2806691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806691
Aluminium Capacitors 2806691
Vishay MAL210128682E3 Capacitor

Vishay MAL210128682E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210128682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210128682E3-ND
Aluminum Electrolytic Capacitors MAL210128682E3-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 100Hz 10000 Hrs @ 85°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 63 V, 35 Mm, 0.03 Ohm Rohs Compliant Vishay - 99W8878 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 63 V, 35 Mm, 0.03 Ohm Rohs Compliant Vishay
99W8878
Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 63 V, 35 Mm, 0.03 Ohm Rohs Compliant Vishay 99W8878
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 6800 F, 20%, 63 V, 35 mm, 0.03 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 6800 F, 20%, 63 V, 35 mm, 0.03 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210128682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210128682E3
Capacitors - Aluminum Electrolytic Capacitors MAL210128682E3
CAP ALUM 6800UF 20% 63V SCREW

CAP ALUM 6800UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806693 MAL210128682E3-ND 99W8878 MAL210128682E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 63 V, 35 Mm, 0.03 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details