Vishay Intertechnology, Inc. Aluminium Capacitors MAL210126224E3

Description
Aluminium Capacitors Screw 220000uF 25V
Request a Quote Datasheet
Description
Aluminium Capacitors Screw 220000uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803356
Aluminium Capacitors 2803356
Aluminium Capacitors Screw 220000uF 25V

Aluminium Capacitors Screw 220000uF 25V

Supplier's Site
Aluminium Capacitors - 2803355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803355
Aluminium Capacitors 2803355
Vishay MAL210126224E3 Capacitor

Vishay MAL210126224E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210126224E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210126224E3-ND
Aluminum Electrolytic Capacitors MAL210126224E3-ND
220000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 15000 Hrs @ 85°C

220000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 0.22F, 25V, Screw; Capacitance Vishay - 67M9612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 0.22F, 25V, Screw; Capacitance Vishay
67M9612
Cap, Alu Elec, 0.22F, 25V, Screw; Capacitance Vishay 67M9612
CAP, ALU ELEC, 0.22F, 25V, SCREW; Capacitance:0.22F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Range:101 PHR-ST Series RoHS Compliant: Yes

CAP, ALU ELEC, 0.22F, 25V, SCREW; Capacitance:0.22F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Range:101 PHR-ST Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22F, 25V, Alu Elec, Screw; Capacitance Vishay - 14AC4367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22F, 25V, Alu Elec, Screw; Capacitance Vishay
14AC4367
Cap, 0.22F, 25V, Alu Elec, Screw; Capacitance Vishay 14AC4367
CAP, 0.22F, 25V, ALU ELEC, SCREW; Capacitance:0.22F; Voltage Rating:25V; Product Range:101 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76mm; Lead RoHS Compliant: Yes

CAP, 0.22F, 25V, ALU ELEC, SCREW; Capacitance:0.22F; Voltage Rating:25V; Product Range:101 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76mm; Lead RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210126224E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210126224E3
Capacitors - Aluminum Electrolytic Capacitors MAL210126224E3
CAP ALUM 220000UF 20% 25V SCREW

CAP ALUM 220000UF 20% 25V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803356 MAL210126224E3-ND 67M9612 14AC4367 MAL210126224E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 0.22F, 25V, Screw; Capacitance Vishay Cap, 0.22F, 25V, Alu Elec, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220000 microF 220000 microF 220000 microF 220000 microF 220000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713222 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details