Vishay Precision Group Aluminium Capacitors MAL210119472E3

Description
Vishay MAL210119472E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210119472E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6832014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6832014
Aluminium Capacitors 6832014
Vishay MAL210119472E3 Capacitor

Vishay MAL210119472E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4577PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4577PHBK-ND
Aluminum Electrolytic Capacitors 4577PHBK-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 31mOhm @ 100Hz 10000 Hrs @ 85°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 31mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 100 V, 35 Mm, 0.032 Ohm Rohs Compliant Vishay - 18K7996 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 100 V, 35 Mm, 0.032 Ohm Rohs Compliant Vishay
18K7996
Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 100 V, 35 Mm, 0.032 Ohm Rohs Compliant Vishay 18K7996
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 4700 F, 20%, 100 V, 35 mm, 0.032 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 4700 F, 20%, 100 V, 35 mm, 0.032 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210119472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210119472E3
Capacitors - Aluminum Electrolytic Capacitors MAL210119472E3
CAP ALUM 4700UF 20% 100V SCREW

CAP ALUM 4700UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6832014 4577PHBK-ND 18K7996 MAL210119472E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 100 V, 35 Mm, 0.032 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details