68000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 15000 Hrs @ 85°C
CAPACITOR ALUM ELEC, 68000UF, 63V, 20%, Screw; Capacitance:68000µF;
CAP ALUM 68000UF 20% 63V SCREW
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4576PHBK-ND | 18K7990 | MAL210118683E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 68000Uf, 63V, 20%, Screw; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |