6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm 10000 Hrs @ 85°C
6.8mF 63V 20% Aluminum Electrolytic Capacitor, 38mR ESR, 6.6A Ripple Product overview: MAL210118682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 6.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 6.6A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210118682E3 can be used for catalog matching and distributor lookup.
Vishay MAL210118682E3 Capacitor
Aluminium Capacitors 6800uF 63V 20% 85C
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 6800 F, 20%, 63 V, 35 mm, 0.038 ohm RoHS Compliant: Yes
CAP ALUM 6800UF 20% 63V SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4334PHBK-ND | 58-MAL210118682E3 | 2806680 | 18K7989 | MAL210118682E3 |
| Product Name | Aluminum Electrolytic Capacitors | 63V 6.6A Capacitor | Aluminium Capacitors | Electrolytic Capacitor, Screw, 101 Phr-St Series, 6800 F, 20%, 63 V, 35 Mm, 0.038 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |