Vishay Precision Group Aluminium Capacitors MAL210118472E3

Description
Vishay MAL210118472E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL210118472E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806678
Aluminium Capacitors 2806678
Vishay MAL210118472E3 Capacitor

Vishay MAL210118472E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806679
Aluminium Capacitors 2806679
Aluminium Capacitors 4700uF 63V 35x60mm

Aluminium Capacitors 4700uF 63V 35x60mm

Supplier's Site
Aluminum Electrolytic Capacitors - MAL210118472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210118472E3-ND
Aluminum Electrolytic Capacitors MAL210118472E3-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 10000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay - 18K7987 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay
18K7987
Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay 18K7987
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 4700 F, 20%, 63 V, 35 mm, 0.042 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 4700 F, 20%, 63 V, 35 mm, 0.042 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210118472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210118472E3
Capacitors - Aluminum Electrolytic Capacitors MAL210118472E3
CAP ALUM 4700UF 20% 63V SCREW

CAP ALUM 4700UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806678 MAL210118472E3-ND 18K7987 MAL210118472E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 4700 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers