Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210118154E3

Description
150000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210118154E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210118154E3-ND
Aluminum Electrolytic Capacitors MAL210118154E3-ND
150000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 15000 Hrs @ 85°C

150000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
150000 63V 76X146Mm 85 15000H Vishay - 68R3152 - Newark, An Avnet Company
Chicago, IL, United States
150000 63V 76X146Mm 85 15000H Vishay
68R3152
150000 63V 76X146Mm 85 15000H Vishay 68R3152
150000 63V 76x146mm 85 15000h

150000 63V 76x146mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210118154E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210118154E3
Capacitors - Aluminum Electrolytic Capacitors MAL210118154E3
CAP ALUM 150000UF 20% 63V SCREW

CAP ALUM 150000UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210118154E3-ND 68R3152 MAL210118154E3
Product Name Aluminum Electrolytic Capacitors 150000 63V 76X146Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details