Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm 10000 Hrs @ 85°C
Alum Electrolytic Cap 10mF 63V 20% 27mR 8.1A Screw Terminal Product overview: MAL210118103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 8.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 8.1A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210118103E3 can be used for catalog matching and distributor lookup.
CAP ALUM 10000UF 20% 63V SCREW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4333PHBK-ND | 58-MAL210118103E3 | MAL210118103E3 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | 63V 8.1A Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 63 volts | 63 volts | |
| WVAC | 6.3 volts | 63 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |