Vishay Precision Group Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 63 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay MAL210118103E3.

Description
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 63 V, 35 mm, 0.027 ohm RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 63 V, 35 mm, 0.027 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 63 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay - 18K7984 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 63 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay
18K7984
Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 63 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay 18K7984
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 63 V, 35 mm, 0.027 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 10000 F, 20%, 63 V, 35 mm, 0.027 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18K7984
Product Name Electrolytic Capacitor, Screw, 101 Phr-St Series, 10000 F, 20%, 63 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details