Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210116683E3

Description
68000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
68000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210116683E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210116683E3-ND
Aluminum Electrolytic Capacitors MAL210116683E3-ND
68000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 10000 Hrs @ 85°C

68000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2803349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803349
Aluminium Capacitors 2803349
Vishay MAL210116683E3 Capacitor

Vishay MAL210116683E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803350
Aluminium Capacitors 2803350
Aluminium Capacitors Screw 68K uF 25V

Aluminium Capacitors Screw 68K uF 25V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210116683E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210116683E3
Capacitors - Aluminum Electrolytic Capacitors MAL210116683E3
CAP ALUM 68000UF 20% 25V SCREW

CAP ALUM 68000UF 20% 25V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 101 Phr-St Series, 68000 F, 20%, 25 V, 50 Mm, 15 Ohm Rohs Compliant Vishay - 18K7977 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 101 Phr-St Series, 68000 F, 20%, 25 V, 50 Mm, 15 Ohm Rohs Compliant Vishay
18K7977
Electrolytic Capacitor, Screw, 101 Phr-St Series, 68000 F, 20%, 25 V, 50 Mm, 15 Ohm Rohs Compliant Vishay 18K7977
Electrolytic Capacitor, Screw, 101 PHR-ST Series, 68000 F, 20%, 25 V, 50 mm, 15 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 101 PHR-ST Series, 68000 F, 20%, 25 V, 50 mm, 15 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL210116683E3-ND 2803349 MAL210116683E3 18K7977
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 101 Phr-St Series, 68000 F, 20%, 25 V, 50 Mm, 15 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details