Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209678821E3

Description
820µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 156mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 156mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209678821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209678821E3-ND
Aluminum Electrolytic Capacitors MAL209678821E3-ND
820µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 156mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 156mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209678821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209678821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209678821E3
CAP ALUM 820UF 20% 385V RADIAL

CAP ALUM 820UF 20% 385V RADIAL

Supplier's Site
820 385V 40X50Mm 85 5000H Vishay - 15N6199 - Newark, An Avnet Company
Chicago, IL, United States
820 385V 40X50Mm 85 5000H Vishay
15N6199
820 385V 40X50Mm 85 5000H Vishay 15N6199
820 385V 40x50mm 85 5000h

820 385V 40x50mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209678821E3-ND MAL209678821E3 15N6199
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 385V 40X50Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details