Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209678182E3

Description
1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 169mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 169mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209678182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209678182E3-ND
Aluminum Electrolytic Capacitors MAL209678182E3-ND
1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 169mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 169mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1800 385V 40X100Mm 85 5000H Vishay - 15N6196 - Newark, An Avnet Company
Chicago, IL, United States
1800 385V 40X100Mm 85 5000H Vishay
15N6196
1800 385V 40X100Mm 85 5000H Vishay 15N6196
1800 385V 40x100mm 85 5000h

1800 385V 40x100mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209678182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209678182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209678182E3
CAP ALUM 1800UF 20% 385V RADIAL

CAP ALUM 1800UF 20% 385V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209678182E3-ND 15N6196 MAL209678182E3
Product Name Aluminum Electrolytic Capacitors 1800 385V 40X100Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers