Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209678122E3

Description
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209678122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209678122E3-ND
Aluminum Electrolytic Capacitors MAL209678122E3-ND
1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1200 385V 40X70Mm 85 5000H Vishay - 15N6194 - Newark, An Avnet Company
Chicago, IL, United States
1200 385V 40X70Mm 85 5000H Vishay
15N6194
1200 385V 40X70Mm 85 5000H Vishay 15N6194
1200 385V 40x70mm 85 5000h

1200 385V 40x70mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209678122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209678122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209678122E3
CAP ALUM 1200UF 20% 385V RADIAL

CAP ALUM 1200UF 20% 385V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209678122E3-ND 15N6194 MAL209678122E3
Product Name Aluminum Electrolytic Capacitors 1200 385V 40X70Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C652T250CE1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details