Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209676182E3

Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 198mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 198mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209676182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209676182E3-ND
Aluminum Electrolytic Capacitors MAL209676182E3-ND
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 198mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 198mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1800 400V 40X100Mm 85 5000H Vishay - 15N6185 - Newark, An Avnet Company
Chicago, IL, United States
1800 400V 40X100Mm 85 5000H Vishay
15N6185
1800 400V 40X100Mm 85 5000H Vishay 15N6185
1800 400V 40x100mm 85 5000h

1800 400V 40x100mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209676182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209676182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209676182E3
CAP ALUM 1800UF 20% 400V RADIAL

CAP ALUM 1800UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209676182E3-ND 15N6185 MAL209676182E3
Product Name Aluminum Electrolytic Capacitors 1800 400V 40X100Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details