Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209676122E3

Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209676122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209676122E3-ND
Aluminum Electrolytic Capacitors MAL209676122E3-ND
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 190mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1200 400V 40X70Mm 85 5000H Vishay - 15N6183 - Newark, An Avnet Company
Chicago, IL, United States
1200 400V 40X70Mm 85 5000H Vishay
15N6183
1200 400V 40X70Mm 85 5000H Vishay 15N6183
1200 400V 40x70mm 85 5000h

1200 400V 40x70mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209676122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209676122E3
Capacitors - Aluminum Electrolytic Capacitors MAL209676122E3
CAP ALUM 1200UF 20% 400V RADIAL

CAP ALUM 1200UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209676122E3-ND 15N6183 MAL209676122E3
Product Name Aluminum Electrolytic Capacitors 1200 400V 40X70Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0160100JFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details