Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209675152E3

Description
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 140mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 140mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209675152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209675152E3-ND
Aluminum Electrolytic Capacitors MAL209675152E3-ND
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 140mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 140mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1500 350V 40X70Mm 85 5000H Vishay - 15N6178 - Newark, An Avnet Company
Chicago, IL, United States
1500 350V 40X70Mm 85 5000H Vishay
15N6178
1500 350V 40X70Mm 85 5000H Vishay 15N6178
1500 350V 40x70mm 85 5000h

1500 350V 40x70mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209675152E3-ND 15N6178
Product Name Aluminum Electrolytic Capacitors 1500 350V 40X70Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details