Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209674821E3

Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 209mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 209mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209674821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209674821E3-ND
Aluminum Electrolytic Capacitors MAL209674821E3-ND
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 209mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 209mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209674821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209674821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209674821E3
CAP ALUM 820UF 20% 420V RADIAL

CAP ALUM 820UF 20% 420V RADIAL

Supplier's Site
820 420V 40X60Mm 85 5000H Vishay - 15N6175 - Newark, An Avnet Company
Chicago, IL, United States
820 420V 40X60Mm 85 5000H Vishay
15N6175
820 420V 40X60Mm 85 5000H Vishay 15N6175
820 420V 40x60mm 85 5000h

820 420V 40x60mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209674821E3-ND MAL209674821E3 15N6175
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 420V 40X60Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details