Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209674182E3

Description
1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209674182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209674182E3-ND
Aluminum Electrolytic Capacitors MAL209674182E3-ND
1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 420V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1800 420V 40X100Mm 85 5000H Vishay - 15N6173 - Newark, An Avnet Company
Chicago, IL, United States
1800 420V 40X100Mm 85 5000H Vishay
15N6173
1800 420V 40X100Mm 85 5000H Vishay 15N6173
1800 420V 40x100mm 85 5000h

1800 420V 40x100mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209674182E3-ND 15N6173
Product Name Aluminum Electrolytic Capacitors 1800 420V 40X100Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details