Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209669681E3

Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 254mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 254mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209669681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209669681E3-ND
Aluminum Electrolytic Capacitors MAL209669681E3-ND
680µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 254mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 254mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209669681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209669681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209669681E3
CAP ALUM 680UF 20% 500V RADIAL

CAP ALUM 680UF 20% 500V RADIAL

Supplier's Site
680 500V 35X80Mm 85 5000H Vishay - 15N6168 - Newark, An Avnet Company
Chicago, IL, United States
680 500V 35X80Mm 85 5000H Vishay
15N6168
680 500V 35X80Mm 85 5000H Vishay 15N6168
680 500V 35x80mm 85 5000h

680 500V 35x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209669681E3-ND MAL209669681E3 15N6168
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 500V 35X80Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details