Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209667561E3

Description
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 224mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 224mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209667561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209667561E3-ND
Aluminum Electrolytic Capacitors MAL209667561E3-ND
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 224mOhm @ 100Hz 5000 Hrs @ 85°C

560µF 450V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 224mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
560 450V 35X60Mm 85 5000H Vishay - 15N6158 - Newark, An Avnet Company
Chicago, IL, United States
560 450V 35X60Mm 85 5000H Vishay
15N6158
560 450V 35X60Mm 85 5000H Vishay 15N6158
560 450V 35x60mm 85 5000h

560 450V 35x60mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209667561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209667561E3
Capacitors - Aluminum Electrolytic Capacitors MAL209667561E3
CAP ALUM 560UF 20% 450V RADIAL

CAP ALUM 560UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209667561E3-ND 15N6158 MAL209667561E3
Product Name Aluminum Electrolytic Capacitors 560 450V 35X60Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713216 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details