Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209666821E3

Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 179mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 179mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209666821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209666821E3-ND
Aluminum Electrolytic Capacitors MAL209666821E3-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 179mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 179mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
820 400V 35X60Mm 85 5000H Vishay - 15N6156 - Newark, An Avnet Company
Chicago, IL, United States
820 400V 35X60Mm 85 5000H Vishay
15N6156
820 400V 35X60Mm 85 5000H Vishay 15N6156
820 400V 35x60mm 85 5000h

820 400V 35x60mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209666821E3-ND 15N6156
Product Name Aluminum Electrolytic Capacitors 820 400V 35X60Mm 85 5000H Vishay
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details