Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209638182E3

Description
1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 171mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 171mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209638182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209638182E3-ND
Aluminum Electrolytic Capacitors MAL209638182E3-ND
1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 171mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 171mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1800 385V 45X70Mm 85 5000H Vishay - 15N6140 - Newark, An Avnet Company
Chicago, IL, United States
1800 385V 45X70Mm 85 5000H Vishay
15N6140
1800 385V 45X70Mm 85 5000H Vishay 15N6140
1800 385V 45x70mm 85 5000h

1800 385V 45x70mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209638182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209638182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209638182E3
CAP ALUM 1800UF 20% 385V SNAP

CAP ALUM 1800UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209638182E3-ND 15N6140 MAL209638182E3
Product Name Aluminum Electrolytic Capacitors 1800 385V 45X70Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers