Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209637182E3

Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 245mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 245mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209637182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209637182E3-ND
Aluminum Electrolytic Capacitors MAL209637182E3-ND
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 245mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 245mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209637182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209637182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209637182E3
CAP ALUM 1800UF 20% 450V SNAP

CAP ALUM 1800UF 20% 450V SNAP

Supplier's Site
1800 450V 45X100Mm 85 5000H Vishay - 15N6138 - Newark, An Avnet Company
Chicago, IL, United States
1800 450V 45X100Mm 85 5000H Vishay
15N6138
1800 450V 45X100Mm 85 5000H Vishay 15N6138
1800 450V 45x100mm 85 5000h

1800 450V 45x100mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209637182E3-ND MAL209637182E3 15N6138
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1800 450V 45X100Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details