Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209637152E3

Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 244mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 244mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209637152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209637152E3-ND
Aluminum Electrolytic Capacitors MAL209637152E3-ND
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 244mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 244mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.067 Ohm Rohs Compliant Vishay - 99W8877 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.067 Ohm Rohs Compliant Vishay
99W8877
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.067 Ohm Rohs Compliant Vishay 99W8877
Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 1500 F, 20%, 450 V, 45 mm, 0.067 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 1500 F, 20%, 450 V, 45 mm, 0.067 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209637152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209637152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209637152E3
CAP ALUM 1500UF 20% 450V SNAP

CAP ALUM 1500UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209637152E3-ND 99W8877 MAL209637152E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1500 F, 20%, 450 V, 45 Mm, 0.067 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details