Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209636152E3

Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 197mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 197mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209636152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209636152E3-ND
Aluminum Electrolytic Capacitors MAL209636152E3-ND
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 197mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 197mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1500 400V 45X70Mm 85 5000H Vishay - 15N6131 - Newark, An Avnet Company
Chicago, IL, United States
1500 400V 45X70Mm 85 5000H Vishay
15N6131
1500 400V 45X70Mm 85 5000H Vishay 15N6131
1500 400V 45x70mm 85 5000h

1500 400V 45x70mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209636152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209636152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209636152E3
CAP ALUM 1500UF 20% 400V SNAP

CAP ALUM 1500UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209636152E3-ND 15N6131 MAL209636152E3
Product Name Aluminum Electrolytic Capacitors 1500 400V 45X70Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details