Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209628681E3

Description
680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 153mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 153mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209628681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209628681E3-ND
Aluminum Electrolytic Capacitors MAL209628681E3-ND
680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 153mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 153mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209628681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209628681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209628681E3
CAP ALUM 680UF 20% 385V SNAP

CAP ALUM 680UF 20% 385V SNAP

Supplier's Site
680 385V 40X50Mm 85 5000H Vishay - 15N6116 - Newark, An Avnet Company
Chicago, IL, United States
680 385V 40X50Mm 85 5000H Vishay
15N6116
680 385V 40X50Mm 85 5000H Vishay 15N6116
680 385V 40x50mm 85 5000h

680 385V 40x50mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209628681E3-ND MAL209628681E3 15N6116
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 385V 40X50Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details