Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209628152E3

Description
1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 167mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 167mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209628152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209628152E3-ND
Aluminum Electrolytic Capacitors MAL209628152E3-ND
1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 167mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 167mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1500 385V 40X80Mm 85 5000H Vishay - 15N6113 - Newark, An Avnet Company
Chicago, IL, United States
1500 385V 40X80Mm 85 5000H Vishay
15N6113
1500 385V 40X80Mm 85 5000H Vishay 15N6113
1500 385V 40x80mm 85 5000h

1500 385V 40x80mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209628152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209628152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209628152E3
CAP ALUM 1500UF 20% 385V SNAP

CAP ALUM 1500UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209628152E3-ND 15N6113 MAL209628152E3
Product Name Aluminum Electrolytic Capacitors 1500 385V 40X80Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details