Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209627152E3

Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 243mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 243mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209627152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209627152E3-ND
Aluminum Electrolytic Capacitors MAL209627152E3-ND
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 243mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 243mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1500 450V 40X100Mm 85 5000H Vishay - 15N6108 - Newark, An Avnet Company
Chicago, IL, United States
1500 450V 40X100Mm 85 5000H Vishay
15N6108
1500 450V 40X100Mm 85 5000H Vishay 15N6108
1500 450V 40x100mm 85 5000h

1500 450V 40x100mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209627152E3-ND 15N6108
Product Name Aluminum Electrolytic Capacitors 1500 450V 40X100Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details